Ariston logo

Ariston 25 MD0-O Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64484
Info modified on:
12 Dec 2024, 14:16:38
Short summary description Ariston 25 MD0-O Air conditioner outdoor unit White:

Ariston 25 MD0-O, Air conditioner outdoor unit, White, Cooling, Heating, 2583 W, 2720 W, 1030 W

Long summary description Ariston 25 MD0-O Air conditioner outdoor unit White:

Ariston 25 MD0-O. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 148 kWh. Outdoor unit noise level: 59 dB, Outdoor unit width: 77 cm, Outdoor unit depth: 30 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.