APC logo

APC SMART UPS 2200 VA RM 2U 120V uninterruptible power supply (UPS) 2,2 kVA 1980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16428
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC SMART UPS 2200 VA RM 2U 120V uninterruptible power supply (UPS) 2,2 kVA 1980 W:

APC SMART UPS 2200 VA RM 2U 120V, 2,2 kVA, 1980 W, 60 Hz, 480 J, 47 dB, 5,2 min

Long summary description APC SMART UPS 2200 VA RM 2U 120V uninterruptible power supply (UPS) 2,2 kVA 1980 W:

APC SMART UPS 2200 VA RM 2U 120V. Output power capacity: 2,2 kVA, Output power: 1980 W, Input frequency: 60 Hz. Typical backup time at full load: 5,2 min, Typical backup time at half load: 15,7 min, Battery recharge time: 3 h. Product colour: Black, Cable length: 2,44 m. Package weight: 43,6 kg. Battery type: RBC43, Interface: DB-9/RS-232, Input connection type: NEMA 5-15R

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.