AOC logo

AOC E2 U32E2N LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257689
Info modified on:
20 Mar 2025, 13:53:52
Short summary description AOC E2 U32E2N LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

AOC E2 U32E2N, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description AOC E2 U32E2N LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

AOC E2 U32E2N. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.