AOC E41, 10,2 cm (4"), 0,5 GB, 4 GB, 2 MP, Android 4.4, Black
AOC E41. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1200 mAh. Product colour: Black