Alienware logo

Alienware 14 Intel® Core™ i5 i5-4210M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21174
Info modified on:
28 Jan 2025, 10:38:34
Short summary description Alienware 14 Intel® Core™ i5 i5-4210M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black, Silver:

Alienware 14, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Alienware 14 Intel® Core™ i5 i5-4210M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black, Silver:

Alienware 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.