Alienware logo

Alienware X51 R3 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 370 Windows 10 Home Small Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17336
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware X51 R3 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 370 Windows 10 Home Small Desktop PC Black:

Alienware X51 R3, 2,7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Alienware X51 R3 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 370 Windows 10 Home Small Desktop PC Black:

Alienware X51 R3. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R9 370. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: PC

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.