Alienware logo

Alienware Area 51 R2 Intel® Core™ i7 X-series Extreme Edition i7-6950X 64 GB DDR4-SDRAM 4,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17247
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Alienware Area 51 R2 Intel® Core™ i7 X-series Extreme Edition i7-6950X 64 GB DDR4-SDRAM 4,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Silver:

Alienware Area 51 R2, 3 GHz, Intel® Core™ i7 X-series Extreme Edition, 64 GB, 4,51 TB, Blu-Ray RW, Windows 10 Pro

Long summary description Alienware Area 51 R2 Intel® Core™ i7 X-series Extreme Edition i7-6950X 64 GB DDR4-SDRAM 4,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Silver:

Alienware Area 51 R2. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-6950X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4,51 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: Blu-Ray RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.