AG Neovo logo

AG Neovo QF-28 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67253
Info modified on:
30 Dec 2024, 17:23:51
Short summary description AG Neovo QF-28 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

AG Neovo QF-28, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 3 ms, Black

Long summary description AG Neovo QF-28 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

AG Neovo QF-28. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LED. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.