ACT CT1030, Releasable cable tie, Nylon, Transparent, -40 - 85 °C, 150 mm, 3,6 mm
ACT CT1030. Type: Releasable cable tie, Material: Nylon, Product colour: Transparent. Length: 150 mm, Width: 3,6 mm. Quantity per pack: 100 pc(s)