Acer logo

Acer KG1 KG241Q LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187169
Info modified on:
14 Mar 2025, 19:44:01
Short summary description Acer KG1 KG241Q LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241Q, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KG1 KG241Q LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241Q. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.