Acer B7 B247YU, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black
Acer B7 B247YU. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black