Acer NITRO XV3 XV273K P, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black
Acer NITRO XV3 XV273K P. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black