Acer logo

Acer G7 G247HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90725
Info modified on:
27 May 2024, 12:23:40
Short summary description Acer G7 G247HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer G7 G247HL, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Acer G7 G247HL LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer G7 G247HL. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.