Acer logo

Acer Aspire M3870 Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1,02 TB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130997
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3870 Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1,02 TB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3870, 2,93 GHz, Intel® Core™ i3, 6 GB, 1,02 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire M3870 Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1,02 TB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3870. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.