Acer logo

Acer Aspire M3800 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84284
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3800 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800, 2,93 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M3800 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.