Acer logo

Acer Veriton M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120702
Info modified on:
14 Mar 2024, 17:34:54
Short summary description Acer Veriton M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

Acer Veriton M460, 2,6 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton M460 Intel® Core™2 Duo 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business Tower PC:

Acer Veriton M460. Processor frequency: 2,6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.