Acer logo

Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3652
Info modified on:
24 Jul 2024, 14:18:01
Bullet Points Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-1335U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:

Intel Core i5-1335U (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:

Elevate your business with TravelMate P4, a cutting-edge laptop designed for professionals and packed with top-tier features, it’s the epitome of performance and security.

Unmatched Performance
Harness the power of the latest Intel® Core™ Processor with vPro essential1, Intel Unison, fast Dual-channel DDR5 memory, and M.2 PCI-e SSD Storage. With long battery life1,2 and fast charging, your productivity knows no bounds.

Beyond Performance
Intel® Core™ processors excel at real-world business computing, improving upon the revolutionary architecture that uses adaptive computing to give all professionals a powerful and smooth experience.

Threat Detection Technology
Users are better protected with AI-powered security capabilities that can help detect threats before they happen, including ransomware, cryptojacking, and software supply chain attacks.

PC and Phone Integration
Intel® Unison™ seamlessly connects with your choice of phone. Transfer files & photos, send and receive calls & text messages, and receive & manage phone notifications all from your PC.

Security and Management Mastery
Enter a realm of unrivaled security and comprehensive administration where your data is safeguarded with discrete TPM 2.0, Smartcard reader1, biometric security, and privacy shutter. Streamline and simplify with IT Deployment & Management for business.

Fingerprint Reader
Embrace security at your fingertips, protecting against unauthorized access and safeguarding your personal data.

Privacy Camera Shutter
The physical camera cover ensures no unwanted eyes can access your webcam, keeping you safe from potential threats.

Acer ProShield Plus
An all-in-one security solution that helps secure against unauthorized access and intrusion.

AI-Ready Innovation
Experience the future of productivity on an AI-ready business laptop with TravelMate Sense, PurifiedVoice with AI Noise Reduction, Microsoft Copilot with hot key3, and more.

Designed for Tomorrow
With MIL-810H certification4, the TravelMate P4 is designed to be durable. Thanks to the Acer Dust Defender, dust won’t impede your progress. Lead the charge in creating a more sustainable environment with a business laptop made with recycled materials5.

Stunning Display, Enveloping Sound
Be captivated by the visual details on a 2,2K (2240 x 1400)1 narrow bezel display with a 16:10 aspect ratio. Immerse yourself with Acer TrueHarmony for an unparalleled visual and audio experience.

Stay Connected Anywhere
No matter where you are, whether you’re on the move or stationed at your workstation, the TravelMate P4 offers a variety of ports and fast WiFi 6E connectivity with optional 4G LTE1 for frequent business travelers.

Short summary description Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:

Acer TravelMate P4 TMP414-53-52X4, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Acer TravelMate P4 TMP414-53-52X4 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:

Acer TravelMate P4 TMP414-53-52X4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue. Weight: 1,39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.