Acer logo

Acer TravelMate P2 P249-G3-M-59W2 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19849
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer TravelMate P2 P249-G3-M-59W2 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer TravelMate P2 P249-G3-M-59W2, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 P249-G3-M-59W2 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer TravelMate P2 P249-G3-M-59W2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.