Acer logo

Acer TravelMate P2 P278-MG-5952 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29931
Info modified on:
01 Feb 2025, 04:25:47
Short summary description Acer TravelMate P2 P278-MG-5952 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Acer TravelMate P2 P278-MG-5952, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 12 GB, 1 TB

Long summary description Acer TravelMate P2 P278-MG-5952 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Acer TravelMate P2 P278-MG-5952. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.