Acer logo

Acer TravelMate P2 P243-M-53214G50Mtkk Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47560
Info modified on:
24 Jan 2025, 20:23:01
Short summary description Acer TravelMate P2 P243-M-53214G50Mtkk Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer TravelMate P2 P243-M-53214G50Mtkk, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 P243-M-53214G50Mtkk Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer TravelMate P2 P243-M-53214G50Mtkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.