Acer Aspire One Cloudbook AO1-431M-C49H, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 64 GB
Acer Aspire One Cloudbook AO1-431M-C49H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,6 kg