Acer logo

Acer Aspire R 13 R7-371T-70D5 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21692
Info modified on:
23 Jan 2025, 19:20:50
Short summary description Acer Aspire R 13 R7-371T-70D5 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black, Grey:

Acer Aspire R 13 R7-371T-70D5, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description Acer Aspire R 13 R7-371T-70D5 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black, Grey:

Acer Aspire R 13 R7-371T-70D5. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.