Acer logo

Acer Aspire E E5-721-29G5 AMD E E2-6110 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58627
Info modified on:
22 Jan 2025, 05:57:03
Short summary description Acer Aspire E E5-721-29G5 AMD E E2-6110 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E E5-721-29G5, AMD E, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-721-29G5 AMD E E2-6110 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E E5-721-29G5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.