Acer logo

Acer Aspire 131-10072G50akk Intel® Celeron® 1007U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12974
Info modified on:
29 Jan 2025, 18:08:58
Short summary description Acer Aspire 131-10072G50akk Intel® Celeron® 1007U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 131-10072G50akk, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 131-10072G50akk Intel® Celeron® 1007U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 131-10072G50akk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.