Acer logo

Acer Chromebook Spin 713 CP713-2W-52H5 Intel® Core™ i5 i5-10210U 34,3 cm (13.5") Touchscreen 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63585
Info modified on:
22 Jan 2025, 19:38:24
Short summary description Acer Chromebook Spin 713 CP713-2W-52H5 Intel® Core™ i5 i5-10210U 34,3 cm (13.5") Touchscreen 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey:

Acer Chromebook Spin 713 CP713-2W-52H5, Intel® Core™ i5, 1,6 GHz, 34,3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 128 GB

Long summary description Acer Chromebook Spin 713 CP713-2W-52H5 Intel® Core™ i5 i5-10210U 34,3 cm (13.5") Touchscreen 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey:

Acer Chromebook Spin 713 CP713-2W-52H5. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 34,3 cm (13.5"), Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.