Acer Aspire 3 A315-42-R7AP, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB
Acer Aspire 3 A315-42-R7AP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Black