Acer logo

Acer Swift 5 SF514-52T-56Q4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11706
Info modified on:
27 Jan 2025, 08:36:31
Short summary description Acer Swift 5 SF514-52T-56Q4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Acer Swift 5 SF514-52T-56Q4, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Swift 5 SF514-52T-56Q4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Acer Swift 5 SF514-52T-56Q4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Blue

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.