Acer logo

Acer Chromebook 15 CB3-531-C0K9 Intel® Celeron® N2830 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67153
Info modified on:
23 Jan 2025, 19:00:19
Short summary description Acer Chromebook 15 CB3-531-C0K9 Intel® Celeron® N2830 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

Acer Chromebook 15 CB3-531-C0K9, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Acer Chromebook 15 CB3-531-C0K9 Intel® Celeron® N2830 39,6 cm (15.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

Acer Chromebook 15 CB3-531-C0K9. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.