Acer logo

Acer Aspire 7 A715-75G-77G7 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43188
Info modified on:
23 Jan 2025, 19:03:46
Short summary description Acer Aspire 7 A715-75G-77G7 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Black:

Acer Aspire 7 A715-75G-77G7, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Aspire 7 A715-75G-77G7 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Black:

Acer Aspire 7 A715-75G-77G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.