Acer S1286H, 3500 ANSI lumens, DLP, XGA (1024x768), 20000:1, 4:3, 812,8 - 7620 mm (32 - 300")
Acer S1286H. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Fixed focal length: 7,2 mm, Aperture range (F-F): 2,7 - 2,7. Analog signal format system: NTSC, PAL, SECAM. Noise level: 32 dB, Noise level (economic mode): 24 dB, Projection modes: Ceiling, Front, Rear