Acer logo

Acer TravelMate 7720-5B2G16Mn Intel® Core™2 Duo T5670 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45345
Info modified on:
25 Jan 2025, 22:20:11
Short summary description Acer TravelMate 7720-5B2G16Mn Intel® Core™2 Duo T5670 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Acer TravelMate 7720-5B2G16Mn, Intel® Core™2 Duo, 1,8 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 7720-5B2G16Mn Intel® Core™2 Duo T5670 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Acer TravelMate 7720-5B2G16Mn. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1,8 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 3,66 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.