Acer TravelMate 5624WSMi, Intel® Core™2 Duo, 1,83 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
Acer TravelMate 5624WSMi. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Professional. Weight: 3,66 kg