Acer TravelMate 6292-602G25Mn, Intel® Core™2 Duo, 2,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB
Acer TravelMate 6292-602G25Mn. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2 kg