Acer logo

Acer Aspire 5560G-63428G50Mnkk AMD A6 A6-3420M 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90224
Info modified on:
24 Jan 2025, 20:32:32
Short summary description Acer Aspire 5560G-63428G50Mnkk AMD A6 A6-3420M 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

Acer Aspire 5560G-63428G50Mnkk, AMD A6, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 5560G-63428G50Mnkk AMD A6 A6-3420M 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

Acer Aspire 5560G-63428G50Mnkk. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.