Acer Aspire AS7250-E304G64Mikk, AMD E, 1,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
Acer Aspire AS7250-E304G64Mikk. Processor family: AMD E, Processor model: E-300, Processor frequency: 1,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg