Acer logo

Acer Aspire TimelineX 3820T-334G32n Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32492
Info modified on:
29 Jan 2025, 18:53:22
Short summary description Acer Aspire TimelineX 3820T-334G32n Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 3820T-334G32n, Intel® Core™ i3, 2,13 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire TimelineX 3820T-334G32n Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 3820T-334G32n. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.