Acer Aspire 8935G-904G50MN, Intel® Core™2 Quad, 2 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 500 GB
Acer Aspire 8935G-904G50MN. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows Vista Home Premium. Weight: 4,6 kg