Acer logo

Acer eMachines G640-P344G50Mnks AMD Athlon II Dual-Core P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133574
Info modified on:
22 Jan 2025, 06:19:07
Short summary description Acer eMachines G640-P344G50Mnks AMD Athlon II Dual-Core P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver:

Acer eMachines G640-P344G50Mnks, AMD Athlon II Dual-Core, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer eMachines G640-P344G50Mnks AMD Athlon II Dual-Core P340 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver:

Acer eMachines G640-P344G50Mnks. Processor family: AMD Athlon II Dual-Core, Processor model: P340, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.