Acer logo

Acer Extensa 5230E-163G32Mi Intel® Celeron® 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16548
Info modified on:
29 Jan 2025, 19:03:35
Short summary description Acer Extensa 5230E-163G32Mi Intel® Celeron® 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer Extensa 5230E-163G32Mi, Intel® Celeron®, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Acer Extensa 5230E-163G32Mi Intel® Celeron® 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer Extensa 5230E-163G32Mi. Processor family: Intel® Celeron®, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.