Acer Aspire 5102WLMi, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium
Acer Aspire 5102WLMi. Processor model: TL-50, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows Vista Home Premium. Weight: 2,82 kg