Acer Aspire 9303WSMi, 1,6 GHz, 43,2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB, Windows Vista Home Premium
Acer Aspire 9303WSMi. Processor frequency: 1,6 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 3,68 kg