Acer Aspire 7730G-734G32MN, Intel® Core™2 Duo, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7730G-734G32MN. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 2,4 kg