Acer Aspire 1362LC SempronXP2800+ 256MB 40GB, 1,6 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 40 GB
Acer Aspire 1362LC SempronXP2800+ 256MB 40GB. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Discrete graphics card model: UniChrome Pro. Weight: 3,6 kg