Acer logo

Acer P1200B 2600 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45946
Info modified on:
21 Jan 2020, 15:42:05
Short summary description Acer P1200B 2600 ANSI lumens DLP XGA (1024x768) 3D Black:

Acer P1200B, 2600 ANSI lumens, DLP, XGA (1024x768), 3700:1, 1,01 - 11,89 m, 90%

Long summary description Acer P1200B 2600 ANSI lumens DLP XGA (1024x768) 3D Black:

Acer P1200B. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 21.79 - 23.99 mm, Zoom type: Auto/Manual. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.