Acer logo

Acer P1100C 2600 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104860
Info modified on:
21 Jan 2020, 15:11:23
Short summary description Acer P1100C 2600 ANSI lumens DLP SVGA (800x600):

Acer P1100C, 2600 ANSI lumens, DLP, SVGA (800x600), 4000:1, 584,2 - 7620 mm (23 - 300"), 1 - 11,9 m

Long summary description Acer P1100C 2600 ANSI lumens DLP SVGA (800x600):

Acer P1100C. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 21.79 - 23.99 mm, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.