Acer logo

Acer P1320W Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89537
Info modified on:
18 Jan 2022, 12:00:00
Short summary description Acer P1320W Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) White:

Acer P1320W, 2700 ANSI lumens, DLP, WXGA (1280x800), 3000:1, 16:10, 16:10

Long summary description Acer P1320W Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) White:

Acer P1320W. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Digital zoom: 2x, Optical zoom: 1,2x. Serial interface type: RS-232, USB connector type: Mini-USB B. Noise level: 29 dB, Noise level (economic mode): 27 dB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.