Acer logo

Acer AL2016Ws computer monitor 51 cm (20.1") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36890
Info modified on:
22 Aug 2022, 16:25:56
Short summary description Acer AL2016Ws computer monitor 51 cm (20.1") 1680 x 1050 pixels:

Acer AL2016Ws, 51 cm (20.1"), 1680 x 1050 pixels, 8 ms

Long summary description Acer AL2016Ws computer monitor 51 cm (20.1") 1680 x 1050 pixels:

Acer AL2016Ws. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.