Acer logo

Acer V193 b computer monitor 48,3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38433
Info modified on:
22 Aug 2022, 16:27:12
Short summary description Acer V193 b computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

Acer V193 b, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Acer V193 b computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

Acer V193 b. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.