Acer logo

Acer Chromebox CXI5 Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 128 GB eMMC ChromeOS Mini PC Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2414
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Acer Chromebox CXI5 Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 128 GB eMMC ChromeOS Mini PC Silver:

Acer Chromebox CXI5, Intel® Core™ i3, i3-1215U, 8 GB, DDR4-SDRAM, 128 GB, ChromeOS

Long summary description Acer Chromebox CXI5 Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 128 GB eMMC ChromeOS Mini PC Silver:

Acer Chromebox CXI5. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.