Acer logo

Acer Veriton ES2730G Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55959
Info modified on:
14 Jun 2024, 01:34:22
Short summary description Acer Veriton ES2730G Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black:

Acer Veriton ES2730G, 3,6 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD Super Multi DL, Windows 10 Pro

Long summary description Acer Veriton ES2730G Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black:

Acer Veriton ES2730G. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.